Capital Lighting, Inc. Z1336 Exterior -Ceiling Mount 311816

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.88 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Flushmount UPC: 008322624478 Category: Flushmount Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.88 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Flushmount UPC: 008322624478 Category: Flushmount Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
Z1336 Exterior -Ceiling Mount - 311816 - Capital Lighting, Inc.
Columbus, OH, USA
Z1336 Exterior -Ceiling Mount
311816
Z1336 Exterior -Ceiling Mount 311816
PRODUCT DETAILS / SPECS Width/Dia: 13.88 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Flushmount UPC: 008322624478 Category: Flushmount Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.88
Height: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Flushmount
UPC: 008322624478
Category: Flushmount
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311816
Product Name Z1336 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details