Capital Lighting, Inc. Z4501 Island/Pool Table-4 Light + 311807

Description
PRODUCT DETAILS / SPECS Height: 5.63 Length 5.63 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Deep Patina Bronze Product Name: 12 Light Chandelier UPC: 008322034451 Category: Chandelier Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Height: 5.63 Length 5.63 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Deep Patina Bronze Product Name: 12 Light Chandelier UPC: 008322034451 Category: Chandelier Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
Z4501 Island/Pool Table-4 Light + - 311807 - Capital Lighting, Inc.
Columbus, OH, USA
Z4501 Island/Pool Table-4 Light +
311807
Z4501 Island/Pool Table-4 Light + 311807
PRODUCT DETAILS / SPECS Height: 5.63 Length 5.63 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Deep Patina Bronze Product Name: 12 Light Chandelier UPC: 008322034451 Category: Chandelier Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Height: 5.63
Length 5.63
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Deep Patina Bronze
Product Name: 12 Light Chandelier
UPC: 008322034451
Category: Chandelier
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311807
Product Name Z4501 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details