Capital Lighting, Inc. Z551 Exterior -Hanging 311805

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.88 Length 15.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Pendant UPC: 008322836734 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.88 Length 15.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Pendant UPC: 008322836734 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
Z551 Exterior -Hanging - 311805 - Capital Lighting, Inc.
Columbus, OH, USA
Z551 Exterior -Hanging
311805
Z551 Exterior -Hanging 311805
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.88 Length 15.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Pendant UPC: 008322836734 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 15.88
Length 15.88
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Three Light Pendant
UPC: 008322836734
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311805
Product Name Z551 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details