Capital Lighting, Inc. D3375 Sconces-Single Candle 311557

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 14.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Nickel Product Name: One Light Wall Sconce UPC: 008322333752 Category: Wall Sconce Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 14.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Nickel Product Name: One Light Wall Sconce UPC: 008322333752 Category: Wall Sconce Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
D3375 Sconces-Single Candle - 311557 - Capital Lighting, Inc.
Columbus, OH, USA
D3375 Sconces-Single Candle
311557
D3375 Sconces-Single Candle 311557
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 14.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Nickel Product Name: One Light Wall Sconce UPC: 008322333752 Category: Wall Sconce Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.63
Height: 14.25
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Antique Nickel
Product Name: One Light Wall Sconce
UPC: 008322333752
Category: Wall Sconce
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311557
Product Name D3375 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details