Capital Lighting, Inc. N808 Pendants-Drum Shade 311552

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 14.50 Extension: 3.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Navy/Polished Nickel Product Name: Three Light Pendant UPC: 008322380800 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 14.50 Extension: 3.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Navy/Polished Nickel Product Name: Three Light Pendant UPC: 008322380800 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
N808 Pendants-Drum Shade - 311552 - Capital Lighting, Inc.
Columbus, OH, USA
N808 Pendants-Drum Shade
311552
N808 Pendants-Drum Shade 311552
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 14.50 Extension: 3.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Navy/Polished Nickel Product Name: Three Light Pendant UPC: 008322380800 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 14.50
Extension: 3.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Navy/Polished Nickel
Product Name: Three Light Pendant
UPC: 008322380800
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311552
Product Name N808 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details