Capital Lighting, Inc. D2143 Lamps-Swing Arm-Floor 311525

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 51.25 Extension: 25.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Antique Nickel Product Name: Winston Floor Lamp UPC: 8322321438 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 51.25 Extension: 25.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Antique Nickel Product Name: Winston Floor Lamp UPC: 8322321438 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
D2143 Lamps-Swing Arm-Floor - 311525 - Capital Lighting, Inc.
Columbus, OH, USA
D2143 Lamps-Swing Arm-Floor
311525
D2143 Lamps-Swing Arm-Floor 311525
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 51.25 Extension: 25.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Antique Nickel Product Name: Winston Floor Lamp UPC: 8322321438 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 51.25
Extension: 25.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Antique Nickel
Product Name: Winston Floor Lamp
UPC: 8322321438
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311525
Product Name D2143 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details