PRODUCT DETAILS / SPECS
Width/Dia: 6.88
Height: 14.75
Length 14.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Antique Copper
Product Name: One Light Pendant
UPC: 008322814039
Category: Pendant
Safety Rating: UL/CSA
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 311516 |
| Product Name | CP540 Exterior -Hanging |
| Application | Residential; Outdoor |