Capital Lighting, Inc. CP550 Exterior -Hanging 311515

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.63 Length 9.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Copper Product Name: One Light Pendant UPC: 008322237838 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.63 Length 9.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Copper Product Name: One Light Pendant UPC: 008322237838 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
CP550 Exterior -Hanging - 311515 - Capital Lighting, Inc.
Columbus, OH, USA
CP550 Exterior -Hanging
311515
CP550 Exterior -Hanging 311515
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.63 Length 9.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Copper Product Name: One Light Pendant UPC: 008322237838 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.63
Length 9.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Antique Copper
Product Name: One Light Pendant
UPC: 008322237838
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311515
Product Name CP550 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details