Capital Lighting, Inc. CP543 Exterior -Ceiling Mount 311510

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 6.00 Length 6.00 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Dark Antique Copper Product Name: Two Light Flushmount UPC: 008322815333 Category: Flushmount Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 6.00 Length 6.00 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Dark Antique Copper Product Name: Two Light Flushmount UPC: 008322815333 Category: Flushmount Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
CP543 Exterior -Ceiling Mount - 311510 - Capital Lighting, Inc.
Columbus, OH, USA
CP543 Exterior -Ceiling Mount
311510
CP543 Exterior -Ceiling Mount 311510
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 6.00 Length 6.00 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Dark Antique Copper Product Name: Two Light Flushmount UPC: 008322815333 Category: Flushmount Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 11.63
Height: 6.00
Length 6.00
Bulb
Type: Torpedo
Qty: 2
Wattage: 60
Finish: Dark Antique Copper
Product Name: Two Light Flushmount
UPC: 008322815333
Category: Flushmount
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311510
Product Name CP543 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details