Capital Lighting, Inc. CP552 Exterior -Wall Mount 311509

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Length 12.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Copper Product Name: One Light Wall Sconce UPC: 008322704514 Category: Wall Sconce Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Length 12.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Copper Product Name: One Light Wall Sconce UPC: 008322704514 Category: Wall Sconce Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
CP552 Exterior -Wall Mount - 311509 - Capital Lighting, Inc.
Columbus, OH, USA
CP552 Exterior -Wall Mount
311509
CP552 Exterior -Wall Mount 311509
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Length 12.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Copper Product Name: One Light Wall Sconce UPC: 008322704514 Category: Wall Sconce Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.50
Length 12.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Antique Copper
Product Name: One Light Wall Sconce
UPC: 008322704514
Category: Wall Sconce
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311509
Product Name CP552 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details