Capital Lighting, Inc. CR11 Lamps-Table Lamps 311506

Description
PRODUCT DETAILS / SPECS Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Charcoal/Deep Patina Bronze Weight: 9 Product Name: One Light Table Lamp UPC: 008322834648 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Charcoal/Deep Patina Bronze Weight: 9 Product Name: One Light Table Lamp UPC: 008322834648 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
CR11 Lamps-Table Lamps - 311506 - Capital Lighting, Inc.
Columbus, OH, USA
CR11 Lamps-Table Lamps
311506
CR11 Lamps-Table Lamps 311506
PRODUCT DETAILS / SPECS Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Charcoal/Deep Patina Bronze Weight: 9 Product Name: One Light Table Lamp UPC: 008322834648 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Height: 22.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Marine Glazed Charcoal/Deep Patina Bronze
Weight: 9
Product Name: One Light Table Lamp
UPC: 008322834648
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311506
Product Name CR11 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details