Capital Lighting, Inc. 1336 Exterior -Ceiling Mount 311396

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.88 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Flushmount UPC: 008322133604 Category: Flushmount Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.88 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Flushmount UPC: 008322133604 Category: Flushmount Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
1336 Exterior -Ceiling Mount - 311396 - Capital Lighting, Inc.
Columbus, OH, USA
1336 Exterior -Ceiling Mount
311396
1336 Exterior -Ceiling Mount 311396
PRODUCT DETAILS / SPECS Width/Dia: 13.88 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Flushmount UPC: 008322133604 Category: Flushmount Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.88
Height: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Brass
Product Name: Two Light Flushmount
UPC: 008322133604
Category: Flushmount
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311396
Product Name 1336 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details