Capital Lighting, Inc. 1571B Lamps-Table Lamps 311395

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Brass Product Name: Two Light Table Lamp UPC: 008322157112 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Brass Product Name: Two Light Table Lamp UPC: 008322157112 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
1571B Lamps-Table Lamps - 311395 - Capital Lighting, Inc.
Columbus, OH, USA
1571B Lamps-Table Lamps
311395
1571B Lamps-Table Lamps 311395
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Brass Product Name: Two Light Table Lamp UPC: 008322157112 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 15.38
Height: 21.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Weathered Brass
Product Name: Two Light Table Lamp
UPC: 008322157112
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311395
Product Name 1571B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details