Capital Lighting, Inc. 1570B Lamps-Table Lamps 311390

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Brass Product Name: One Light Table Lamp UPC: 008322157013 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Brass Product Name: One Light Table Lamp UPC: 008322157013 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
1570B Lamps-Table Lamps - 311390 - Capital Lighting, Inc.
Columbus, OH, USA
1570B Lamps-Table Lamps
311390
1570B Lamps-Table Lamps 311390
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Brass Product Name: One Light Table Lamp UPC: 008322157013 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 27.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Weathered Brass
Product Name: One Light Table Lamp
UPC: 008322157013
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311390
Product Name 1570B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details