Capital Lighting, Inc. 1573 Flush Mounts-Other 311379

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Brass Product Name: Two Light Flushmount UPC: 008322044740 Category: Flushmount Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Brass Product Name: Two Light Flushmount UPC: 008322044740 Category: Flushmount Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
1573 Flush Mounts-Other - 311379 - Capital Lighting, Inc.
Columbus, OH, USA
1573 Flush Mounts-Other
311379
1573 Flush Mounts-Other 311379
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Brass Product Name: Two Light Flushmount UPC: 008322044740 Category: Flushmount Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Weathered Brass
Product Name: Two Light Flushmount
UPC: 008322044740
Category: Flushmount
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311379
Product Name 1573 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details