Capital Lighting, Inc. 1972 Lamps-Floor Lamps 311378

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 58.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Brass Product Name: One Light Floor Lamp UPC: 008322738632 Category: Floor Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 58.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Brass Product Name: One Light Floor Lamp UPC: 008322738632 Category: Floor Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
1972 Lamps-Floor Lamps - 311378 - Capital Lighting, Inc.
Columbus, OH, USA
1972 Lamps-Floor Lamps
311378
1972 Lamps-Floor Lamps 311378
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 58.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Brass Product Name: One Light Floor Lamp UPC: 008322738632 Category: Floor Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 58.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Brass
Product Name: One Light Floor Lamp
UPC: 008322738632
Category: Floor Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311378
Product Name 1972 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details