Capital Lighting, Inc. 1957B Lamps-Table Lamps 311376

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Brass Product Name: Two Light Table Lamp UPC: 008322195718 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Brass Product Name: Two Light Table Lamp UPC: 008322195718 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
1957B Lamps-Table Lamps - 311376 - Capital Lighting, Inc.
Columbus, OH, USA
1957B Lamps-Table Lamps
311376
1957B Lamps-Table Lamps 311376
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Brass Product Name: Two Light Table Lamp UPC: 008322195718 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 27.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Brass
Product Name: Two Light Table Lamp
UPC: 008322195718
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311376
Product Name 1957B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details