Capital Lighting, Inc. 1957 Lamps-Table Lamps 311374

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Brass Product Name: Two Light Table Lamp UPC: 008322666843 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Brass Product Name: Two Light Table Lamp UPC: 008322666843 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
1957 Lamps-Table Lamps - 311374 - Capital Lighting, Inc.
Columbus, OH, USA
1957 Lamps-Table Lamps
311374
1957 Lamps-Table Lamps 311374
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Brass Product Name: Two Light Table Lamp UPC: 008322666843 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 27.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Brass
Product Name: Two Light Table Lamp
UPC: 008322666843
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311374
Product Name 1957 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details