Capital Lighting, Inc. 1970 Lamps-Accent Lamps 311372

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 13.63 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Table Lamp UPC: 008322249947 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 13.63 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Table Lamp UPC: 008322249947 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
1970 Lamps-Accent Lamps - 311372 - Capital Lighting, Inc.
Columbus, OH, USA
1970 Lamps-Accent Lamps
311372
1970 Lamps-Accent Lamps 311372
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 13.63 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Table Lamp UPC: 008322249947 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 3.38
Height: 13.63
Bulb
Type: B10
Qty: 1
Wattage: 60
Finish: Aged Brass
Product Name: One Light Table Lamp
UPC: 008322249947
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311372
Product Name 1970 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details