Capital Lighting, Inc. 1958B Lamps-Table Lamps 311371

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Brass Product Name: Two Light Table Lamp UPC: 008322195817 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Brass Product Name: Two Light Table Lamp UPC: 008322195817 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
1958B Lamps-Table Lamps - 311371 - Capital Lighting, Inc.
Columbus, OH, USA
1958B Lamps-Table Lamps
311371
1958B Lamps-Table Lamps 311371
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Brass Product Name: Two Light Table Lamp UPC: 008322195817 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Brass
Product Name: Two Light Table Lamp
UPC: 008322195817
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311371
Product Name 1958B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details