Capital Lighting, Inc. 562 Exterior -Hanging 311363

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Pendant UPC: 008322703111 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Pendant UPC: 008322703111 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
562 Exterior -Hanging - 311363 - Capital Lighting, Inc.
Columbus, OH, USA
562 Exterior -Hanging
311363
562 Exterior -Hanging 311363
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Pendant UPC: 008322703111 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.38
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Pendant
UPC: 008322703111
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311363
Product Name 562 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details