Capital Lighting, Inc. 718 Island/Pool Table-4 Light + 311362

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.88 Height: 16.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Natural Brass Product Name: Eight Light Chandelier UPC: 008322718009 Category: Chandelier Safety Rating: UL/CSA Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.88 Height: 16.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Natural Brass Product Name: Eight Light Chandelier UPC: 008322718009 Category: Chandelier Safety Rating: UL/CSA Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
718 Island/Pool Table-4 Light + - 311362 - Capital Lighting, Inc.
Columbus, OH, USA
718 Island/Pool Table-4 Light +
311362
718 Island/Pool Table-4 Light + 311362
PRODUCT DETAILS / SPECS Width/Dia: 44.88 Height: 16.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Natural Brass Product Name: Eight Light Chandelier UPC: 008322718009 Category: Chandelier Safety Rating: UL/CSA Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 44.88
Height: 16.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Natural Brass
Product Name: Eight Light Chandelier
UPC: 008322718009
Category: Chandelier
Safety Rating: UL/CSA
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311362
Product Name 718 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details