Capital Lighting, Inc. 713 Pendants-Glass Down 311360

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: G16-1/2 Qty: 18 Wattage: 40 Finish: Antique Brass Product Name: 18 Light Pendant UPC: 008322713004 Category: Pendant Safety Rating: UL/CSA Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: G16-1/2 Qty: 18 Wattage: 40 Finish: Antique Brass Product Name: 18 Light Pendant UPC: 008322713004 Category: Pendant Safety Rating: UL/CSA Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
713 Pendants-Glass Down - 311360 - Capital Lighting, Inc.
Columbus, OH, USA
713 Pendants-Glass Down
311360
713 Pendants-Glass Down 311360
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: G16-1/2 Qty: 18 Wattage: 40 Finish: Antique Brass Product Name: 18 Light Pendant UPC: 008322713004 Category: Pendant Safety Rating: UL/CSA Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Bulb
Type: G16-1/2
Qty: 18
Wattage: 40
Finish: Antique Brass
Product Name: 18 Light Pendant
UPC: 008322713004
Category: Pendant
Safety Rating: UL/CSA
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311360
Product Name 713 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details