Capital Lighting, Inc. A696X Lamps-Table Lamps 311357

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Baby Blue Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322708536 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Baby Blue Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322708536 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A696X Lamps-Table Lamps - 311357 - Capital Lighting, Inc.
Columbus, OH, USA
A696X Lamps-Table Lamps
311357
A696X Lamps-Table Lamps 311357
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Baby Blue Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322708536 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 22.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Baby Blue Glazed Ceramic
Weight: 9
Product Name: One Light Table Lamp
UPC: 8322708536
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311357
Product Name A696X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details