Capital Lighting, Inc. A750 Lamps-Table Lamps 311355

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Smokey Taupe Glazed Ceramic Weight: 12 Product Name: One Light Table Lamp UPC: 8322830534 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Smokey Taupe Glazed Ceramic Weight: 12 Product Name: One Light Table Lamp UPC: 8322830534 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A750 Lamps-Table Lamps - 311355 - Capital Lighting, Inc.
Columbus, OH, USA
A750 Lamps-Table Lamps
311355
A750 Lamps-Table Lamps 311355
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Smokey Taupe Glazed Ceramic Weight: 12 Product Name: One Light Table Lamp UPC: 8322830534 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Smokey Taupe Glazed Ceramic
Weight: 12
Product Name: One Light Table Lamp
UPC: 8322830534
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311355
Product Name A750 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details