Capital Lighting, Inc. A697 Lamps-Table Lamps 311354

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oxblood Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322048441 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oxblood Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322048441 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A697 Lamps-Table Lamps - 311354 - Capital Lighting, Inc.
Columbus, OH, USA
A697 Lamps-Table Lamps
311354
A697 Lamps-Table Lamps 311354
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oxblood Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322048441 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 22.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Oxblood Glazed Ceramic
Weight: 9
Product Name: One Light Table Lamp
UPC: 8322048441
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311354
Product Name A697 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details