Capital Lighting, Inc. 3375 Sconces-Single Glass 311348

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 14.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 008322337507 Category: Wall Sconce Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 14.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 008322337507 Category: Wall Sconce Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
3375 Sconces-Single Glass - 311348 - Capital Lighting, Inc.
Columbus, OH, USA
3375 Sconces-Single Glass
311348
3375 Sconces-Single Glass 311348
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 14.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 008322337507 Category: Wall Sconce Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.63
Height: 14.25
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Brass
Product Name: One Light Wall Sconce
UPC: 008322337507
Category: Wall Sconce
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311348
Product Name 3375 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details