Capital Lighting, Inc. 3374 Sconces-Single Candle 311345

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 15.25 Extension: 8.75 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 008322337408 Category: Wall Sconce Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 15.25 Extension: 8.75 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 008322337408 Category: Wall Sconce Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
3374 Sconces-Single Candle - 311345 - Capital Lighting, Inc.
Columbus, OH, USA
3374 Sconces-Single Candle
311345
3374 Sconces-Single Candle 311345
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 15.25 Extension: 8.75 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 008322337408 Category: Wall Sconce Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 3.38
Height: 15.25
Extension: 8.75
Bulb
Type: B10
Qty: 1
Wattage: 60
Finish: Aged Brass
Product Name: One Light Wall Sconce
UPC: 008322337408
Category: Wall Sconce
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311345
Product Name 3374 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details