Capital Lighting, Inc. 871 Lamps-Table Lamps 311335

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Faux Limestone Product Name: One Light Table Lamp UPC: 008322810710 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Faux Limestone Product Name: One Light Table Lamp UPC: 008322810710 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
871 Lamps-Table Lamps - 311335 - Capital Lighting, Inc.
Columbus, OH, USA
871 Lamps-Table Lamps
311335
871 Lamps-Table Lamps 311335
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Faux Limestone Product Name: One Light Table Lamp UPC: 008322810710 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 34.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Faux Limestone
Product Name: One Light Table Lamp
UPC: 008322810710
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311335
Product Name 871 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details