Capital Lighting, Inc. 824 Lamps-Table Lamps 311333

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Natural Wood Product Name: One Light Table Lamp UPC: 008322232536 Category: Table Lamp Safety Rating: UL/CSA Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Natural Wood Product Name: One Light Table Lamp UPC: 008322232536 Category: Table Lamp Safety Rating: UL/CSA Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
824 Lamps-Table Lamps - 311333 - Capital Lighting, Inc.
Columbus, OH, USA
824 Lamps-Table Lamps
311333
824 Lamps-Table Lamps 311333
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Natural Wood Product Name: One Light Table Lamp UPC: 008322232536 Category: Table Lamp Safety Rating: UL/CSA Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Painted Natural Wood
Product Name: One Light Table Lamp
UPC: 008322232536
Category: Table Lamp
Safety Rating: UL/CSA
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311333
Product Name 824 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details