Capital Lighting, Inc. 860 Foyer/Hall Lanterns-Glass w/Frame 311331

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 29.00 Bulb Type: Candelabra Wattage: 60 Finish: Antique Brass Product Name: Sm Pndt-Bn/Painted Bz UPC: 8322746644
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 29.00 Bulb Type: Candelabra Wattage: 60 Finish: Antique Brass Product Name: Sm Pndt-Bn/Painted Bz UPC: 8322746644

Suppliers

Company
Product
Description
Supplier Links
860 Foyer/Hall Lanterns-Glass w/Frame - 311331 - Capital Lighting, Inc.
Columbus, OH, USA
860 Foyer/Hall Lanterns-Glass w/Frame
311331
860 Foyer/Hall Lanterns-Glass w/Frame 311331
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 29.00 Bulb Type: Candelabra Wattage: 60 Finish: Antique Brass Product Name: Sm Pndt-Bn/Painted Bz UPC: 8322746644

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 29.00
Bulb
Type: Candelabra
Wattage: 60
Finish: Antique Brass
Product Name: Sm Pndt-Bn/Painted Bz
UPC: 8322746644

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311331
Product Name 860 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details