Capital Lighting, Inc. 870 Lamps-Table Lamps 311330

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Plaster Wht Product Name: One Light Table Lamp UPC: 008322646845 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Plaster Wht Product Name: One Light Table Lamp UPC: 008322646845 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
870 Lamps-Table Lamps - 311330 - Capital Lighting, Inc.
Columbus, OH, USA
870 Lamps-Table Lamps
311330
870 Lamps-Table Lamps 311330
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Plaster Wht Product Name: One Light Table Lamp UPC: 008322646845 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Plaster Wht
Product Name: One Light Table Lamp
UPC: 008322646845
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311330
Product Name 870 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details