Capital Lighting, Inc. 872 Lamps-Table Lamps 311319

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Painted Faux Concrete Product Name: One Light Table Lamp UPC: 008322810918 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Painted Faux Concrete Product Name: One Light Table Lamp UPC: 008322810918 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
872 Lamps-Table Lamps - 311319 - Capital Lighting, Inc.
Columbus, OH, USA
872 Lamps-Table Lamps
311319
872 Lamps-Table Lamps 311319
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Painted Faux Concrete Product Name: One Light Table Lamp UPC: 008322810918 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 34.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Painted Faux Concrete
Product Name: One Light Table Lamp
UPC: 008322810918
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311319
Product Name 872 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details