Capital Lighting, Inc. A619 Lamps-Table Lamps 311315

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pink Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322247448 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pink Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322247448 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A619 Lamps-Table Lamps - 311315 - Capital Lighting, Inc.
Columbus, OH, USA
A619 Lamps-Table Lamps
311315
A619 Lamps-Table Lamps 311315
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pink Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322247448 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 22.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pink Glazed Ceramic
Weight: 9
Product Name: One Light Table Lamp
UPC: 8322247448
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311315
Product Name A619 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details