Capital Lighting, Inc. 934 Lamps-Table Lamps 311314

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Peacock Product Name: One Light Table Lamp UPC: 8322934003 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Peacock Product Name: One Light Table Lamp UPC: 8322934003 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
934 Lamps-Table Lamps - 311314 - Capital Lighting, Inc.
Columbus, OH, USA
934 Lamps-Table Lamps
311314
934 Lamps-Table Lamps 311314
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Peacock Product Name: One Light Table Lamp UPC: 8322934003 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 22.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Peacock
Product Name: One Light Table Lamp
UPC: 8322934003
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311314
Product Name 934 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details