Capital Lighting, Inc. 963 Lamps-Table Lamps 311313

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.88 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pumpkin Product Name: One Light Table Lamp UPC: 8322963003 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.88 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pumpkin Product Name: One Light Table Lamp UPC: 8322963003 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
963 Lamps-Table Lamps - 311313 - Capital Lighting, Inc.
Columbus, OH, USA
963 Lamps-Table Lamps
311313
963 Lamps-Table Lamps 311313
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.88 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pumpkin Product Name: One Light Table Lamp UPC: 8322963003 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 25.88
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pumpkin
Product Name: One Light Table Lamp
UPC: 8322963003
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311313
Product Name 963 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details