PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Architectural Bronze
Product Name: Pendant
Category: Pendant
Glass: Stepped
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 311299 |
| Product Name | 5140-AR-ST Pendants-Glass Down |
| Application | Residential |