Capital Lighting, Inc. 5140-BN-ST Pendants-Glass Down 311297

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: Pendant Category: Pendant Glass: Stepped
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: Pendant Category: Pendant Glass: Stepped

Suppliers

Company
Product
Description
Supplier Links
5140-BN-ST Pendants-Glass Down - 311297 - Capital Lighting, Inc.
Columbus, OH, USA
5140-BN-ST Pendants-Glass Down
311297
5140-BN-ST Pendants-Glass Down 311297
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: Pendant Category: Pendant Glass: Stepped

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Product Name: Pendant
Category: Pendant
Glass: Stepped

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311297
Product Name 5140-BN-ST Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details