Capital Lighting, Inc. 5311-CH-MO Sconces-Single Glass 311279

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Extension: 4.75 Bulb Finish: Chrome Product Name: Sconce Category: Sconce Glass: Matte Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Extension: 4.75 Bulb Finish: Chrome Product Name: Sconce Category: Sconce Glass: Matte Opal

Suppliers

Company
Product
Description
Supplier Links
5311-CH-MO Sconces-Single Glass - 311279 - Capital Lighting, Inc.
Columbus, OH, USA
5311-CH-MO Sconces-Single Glass
311279
5311-CH-MO Sconces-Single Glass 311279
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Extension: 4.75 Bulb Finish: Chrome Product Name: Sconce Category: Sconce Glass: Matte Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 5.50
Extension: 4.75
Bulb
Finish: Chrome
Product Name: Sconce
Category: Sconce
Glass: Matte Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311279
Product Name 5311-CH-MO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details