Capital Lighting, Inc. 5382-AG-SO Flush Mounts-Bowl Style 311278

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Flush Mount Category: Flush Mount Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Flush Mount Category: Flush Mount Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
5382-AG-SO Flush Mounts-Bowl Style - 311278 - Capital Lighting, Inc.
Columbus, OH, USA
5382-AG-SO Flush Mounts-Bowl Style
311278
5382-AG-SO Flush Mounts-Bowl Style 311278
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Flush Mount Category: Flush Mount Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Brass
Product Name: Flush Mount
Category: Flush Mount
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311278
Product Name 5382-AG-SO Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details