Capital Lighting, Inc. 5312-BN-MO Bathroom Fixtures-Two Lights 311277

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.50 Extension: 4.75 Bulb Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Matte Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.50 Extension: 4.75 Bulb Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Matte Opal

Suppliers

Company
Product
Description
Supplier Links
5312-BN-MO Bathroom Fixtures-Two Lights - 311277 - Capital Lighting, Inc.
Columbus, OH, USA
5312-BN-MO Bathroom Fixtures-Two Lights
311277
5312-BN-MO Bathroom Fixtures-Two Lights 311277
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.50 Extension: 4.75 Bulb Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Matte Opal

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 5.50
Extension: 4.75
Bulb
Finish: Brushed Nickel
Product Name: Sconce
Category: Sconce
Glass: Matte Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311277
Product Name 5312-BN-MO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details