Capital Lighting, Inc. 5376-PN-SO Flush Mounts-Other 311275

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flush Mount Category: Flush Mount Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flush Mount Category: Flush Mount Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
5376-PN-SO Flush Mounts-Other - 311275 - Capital Lighting, Inc.
Columbus, OH, USA
5376-PN-SO Flush Mounts-Other
311275
5376-PN-SO Flush Mounts-Other 311275
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flush Mount Category: Flush Mount Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Flush Mount
Category: Flush Mount
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311275
Product Name 5376-PN-SO Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details