PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Chrome
Product Name: One Light Flush Mount
Category: Flush Mount
Glass: Shiny Opal
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 311272 |
| Product Name | 5370-CH-SO Flush Mounts-Bowl Style |
| Application | Residential |