Capital Lighting, Inc. 5870/6270-BN-BE Semi-Flush Mts.-Candle 311269

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Category: Flush Mount Glass: Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Category: Flush Mount Glass: Beveled

Suppliers

Company
Product
Description
Supplier Links
5870/6270-BN-BE Semi-Flush Mts.-Candle - 311269 - Capital Lighting, Inc.
Columbus, OH, USA
5870/6270-BN-BE Semi-Flush Mts.-Candle
311269
5870/6270-BN-BE Semi-Flush Mts.-Candle 311269
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Category: Flush Mount Glass: Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 13.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Flush
Category: Flush Mount
Glass: Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311269
Product Name 5870/6270-BN-BE Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details