Capital Lighting, Inc. 5870/6270-PB-BE Semi-Flush Mts.-Candle 311267

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Flush Mount Category: Flush Mount Glass: Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Flush Mount Category: Flush Mount Glass: Beveled

Suppliers

Company
Product
Description
Supplier Links
5870/6270-PB-BE Semi-Flush Mts.-Candle - 311267 - Capital Lighting, Inc.
Columbus, OH, USA
5870/6270-PB-BE Semi-Flush Mts.-Candle
311267
5870/6270-PB-BE Semi-Flush Mts.-Candle 311267
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Flush Mount Category: Flush Mount Glass: Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 13.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Product Name: Flush Mount
Category: Flush Mount
Glass: Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311267
Product Name 5870/6270-PB-BE Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details