Capital Lighting, Inc. 8141-PN-WS Sconces-Other 311265

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Extension: 4.75 Bulb Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: White Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Extension: 4.75 Bulb Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: White Shade

Suppliers

Company
Product
Description
Supplier Links
8141-PN-WS Sconces-Other - 311265 - Capital Lighting, Inc.
Columbus, OH, USA
8141-PN-WS Sconces-Other
311265
8141-PN-WS Sconces-Other 311265
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Extension: 4.75 Bulb Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: White Shade

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 13.50
Extension: 4.75
Bulb
Finish: Polished Nickel
Product Name: Sconce
Category: Sconce
Glass: White Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311265
Product Name 8141-PN-WS Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details