Capital Lighting, Inc. 8115-BN-CS Sconces-Single Candle 311264

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce Category: Sconce Glass: Cream Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce Category: Sconce Glass: Cream Shade

Suppliers

Company
Product
Description
Supplier Links
8115-BN-CS Sconces-Single Candle - 311264 - Capital Lighting, Inc.
Columbus, OH, USA
8115-BN-CS Sconces-Single Candle
311264
8115-BN-CS Sconces-Single Candle 311264
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce Category: Sconce Glass: Cream Shade

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 11.00
Extension: 5.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Sconce
Category: Sconce
Glass: Cream Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311264
Product Name 8115-BN-CS Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details