Capital Lighting, Inc. 9730-BN-MO Sconces-Single Glass 311257

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 11.25 Extension: 4.75 Bulb Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Matte Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 11.25 Extension: 4.75 Bulb Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Matte Opal

Suppliers

Company
Product
Description
Supplier Links
9730-BN-MO Sconces-Single Glass - 311257 - Capital Lighting, Inc.
Columbus, OH, USA
9730-BN-MO Sconces-Single Glass
311257
9730-BN-MO Sconces-Single Glass 311257
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 11.25 Extension: 4.75 Bulb Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Matte Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 11.25
Extension: 4.75
Bulb
Finish: Brushed Nickel
Product Name: Sconce
Category: Sconce
Glass: Matte Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311257
Product Name 9730-BN-MO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details