Capital Lighting, Inc. 5385-BN-SO Pendants-Glass Down 311245

Description
PRODUCT DETAILS / SPECS Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: Pendant Category: Pendant Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: Pendant Category: Pendant Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
5385-BN-SO Pendants-Glass Down - 311245 - Capital Lighting, Inc.
Columbus, OH, USA
5385-BN-SO Pendants-Glass Down
311245
5385-BN-SO Pendants-Glass Down 311245
PRODUCT DETAILS / SPECS Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: Pendant Category: Pendant Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Height: 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Product Name: Pendant
Category: Pendant
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311245
Product Name 5385-BN-SO Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details