Capital Lighting, Inc. 5383-AR-SO Flush Mounts-Bowl Style 311244

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: G Medium Base Qty: 1 Wattage: 75 Finish: Architectural Bronze Product Name: One Light Flush Mount Category: Flush Mount Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: G Medium Base Qty: 1 Wattage: 75 Finish: Architectural Bronze Product Name: One Light Flush Mount Category: Flush Mount Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
5383-AR-SO Flush Mounts-Bowl Style - 311244 - Capital Lighting, Inc.
Columbus, OH, USA
5383-AR-SO Flush Mounts-Bowl Style
311244
5383-AR-SO Flush Mounts-Bowl Style 311244
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: G Medium Base Qty: 1 Wattage: 75 Finish: Architectural Bronze Product Name: One Light Flush Mount Category: Flush Mount Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: G Medium Base
Qty: 1
Wattage: 75
Finish: Architectural Bronze
Product Name: One Light Flush Mount
Category: Flush Mount
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311244
Product Name 5383-AR-SO Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details